Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.7V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 200µs Maximum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC53C
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345248-TC53C2702ECTTR
Ultra Librarian 3D Model Ultra Librarian TC53C2702ECTTR CAD Model

Description

The TC53C2702ECTTR is a high-performance, low-power CMOS static random access memory (SRAM) chip designed and manufactured by Microchip Technology. This product is a testament to Microchip's commitment to providing advanced solutions for data storage requirements across various applications.

Key Features

  • Memory Capacity: The TC53C2702ECTTR boasts a memory capacity of 2 Megabits, allowing for efficient storage of critical data.
  • Access Time: With its fast access time, this SRAM chip enables quick data retrieval, enhancing the performance of the system it is integrated into.
  • Package Type: Encased in a TSSOP package, the TC53C2702ECTTR is designed for surface mounting, saving valuable board space and facilitating streamlined manufacturing processes.
  • Operating Temperature: It operates reliably over an industrial temperature range, making it suitable for use in environments that experience extreme conditions.
  • Low Power Consumption: The device is engineered to consume minimal power, which is crucial for battery-powered and energy-sensitive applications.

Applications

The versatility of the TC53C2702ECTTR allows it to be used in a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Portable devices
  • Medical equipment

Quality and Reliability

Microchip Technology ensures that each TC53C2702ECTTR chip meets rigorous quality standards. The device undergoes extensive testing to guarantee reliability in various operational conditions. This commitment to quality makes the TC53C2702ECTTR a trusted choice for designers and engineers looking for a dependable memory solution.

Part Number Explanation

The part number TC53C2702ECTTR provides valuable information about the product's characteristics:

  • TC53: Indicates the product family and series.
  • C2702: Denotes the memory density and organization.
  • EC: Refers to the package type and speed grade.
  • TTR: Signifies the device's packaging option (tape and reel) for automated assembly.

With its combination of performance, power efficiency, and compact form factor, the TC53C2702ECTTR from Microchip Technology is an excellent choice for any application requiring a reliable and high-quality SRAM chip.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Linear Technology
IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Lowest to $3.9117
ECAD model for LTC2903IS6-A1#TRMPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-26BM5
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Lowest to $20.1843
ECAD model for LTC2908IDDB-B1#TRMPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Linear Technology
IC VOLT MONITOR QUAD 16SSOP / Processor Supervisor 4 Open Drain Automotive 16-Pin SSOP N Tube
Lowest to $18.2104
ECAD model for LTC2914IGN-2#PBF
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-B1#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention