Products specifications

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Voltage - Supply 4.5 V ~ 18 V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.260", 6.60mm)
Supplier Device Package 8-PDIP
Base Product Number TC622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC622EPA-NDR
Standard Package 60
Win Source Part Number 1336656-TC622EPA
Ultra Librarian 3D Model Ultra Librarian TC622EPA CAD Model

Description

The TC622EPA is a versatile and precise temperature sensor from Microchip Technology, designed to cater to a wide array of applications requiring temperature monitoring and control. This advanced sensor is part of Microchip's renowned portfolio of thermal management products, ensuring reliability and performance.

Key Features

  • Temperature Monitoring: The TC622EPA offers accurate temperature sensing with a range that is suitable for various environments, ensuring that devices operate within their thermal limits.
  • Voltage Operation: Operating at a voltage range of 4.5V to 18V, this sensor is versatile for use in multiple system configurations, catering to both low and high-power applications.
  • Dual Outputs: Equipped with dual outputs, the TC622EPA can trigger a fan or an alarm, providing active cooling or alerting systems to prevent overheating.
  • Programmable: Users can program the temperature thresholds, allowing for customization according to specific system requirements.
  • Energy Efficient: The low power consumption of the TC622EPA makes it an ideal choice for energy-sensitive applications, contributing to the overall efficiency of the system.

Applications

The TC622EPA is suitable for a broad range of applications, including but not limited to:

  • Personal computers and servers
  • Industrial systems
  • Consumer electronics
  • Telecommunications equipment

Product Specifications

Parameter Value Supply Voltage 4.5V to 18V Temperature Accuracy ±2°C (max) Output Type Dual Package / Case 8-PDIP

With its precision and flexibility, the TC622EPA from Microchip Technology is an ideal solution for designers looking to integrate reliable temperature monitoring into their systems. Its programmable nature and dual outputs make it a highly adaptable component for managing system temperatures effectively.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
ECAD model for TC651ACVUA
Texas Instruments
THERMOSTAT 130DEGC OPN DRN 6WSON / Thermostat 130°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Need more? Email Us
ECAD model for LM26LVQISD-130/NOPB
Microchip Technology
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to $1.0965
ECAD model for MCP9501PT-095E/OT
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
ECAD model for TC653CGVUA
SII Semiconductor Corporation
TEMP SENSOR / Temp Sensor Analog 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-5841A95D-M5T1G
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8DIP / Temp Sensor Analog 8-Pin PDIP N Tube
Lowest to $16.5834
ECAD model for TMP01FPZ
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP
Lowest to $3.2936
ECAD model for TC650AEVUATR
Texas Instruments
IC TEMP SWITCH/SENSOR 6WSON / Temp Sensor Analog 6-Pin WSON EP T/R
Lowest to $17.8139
ECAD model for SM72480SDE-125/NOPB
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $16.2986
ECAD model for TC651AEVUATR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention