EN
  • EN
  • DE

TMP01FPZ

Part No TMP01FPZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC SENSOR TEMP/CONTROLLER 8DIP / Temp Sensor Analog 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±1°C
Current - Output (Maximum) 50mA
Output Type Open Collector
Output Active High
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 4.5 V ~ 13.2 V
Operating Supply Current 500μA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 797266-TMP01FPZ
Popularity Medium
Supply and Demand Status Balance
Family Name TMP01
Introduction Date June 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP01FPZ CAD Model

Description

Product Overview: TMP01FPZ from Analog Devices Inc.

The TMP01FPZ is a precision temperature monitoring device engineered by Analog Devices Inc., a leader in high-performance analog technology. This product is designed for a broad range of applications that require accurate temperature measurements and control.

Key Features

  • Temperature Range: The TMP01FPZ operates over a wide temperature range, making it suitable for diverse environments and applications.
  • Accuracy: With its high precision, the TMP01FPZ ensures reliable temperature readings, crucial for sensitive electronic systems.
  • Output Type: It provides a proportional-to-temperature (PTAT) current output, which can be easily converted to a voltage with a resistor.
  • Supply Voltage: The device is designed to work with a versatile range of supply voltages, accommodating various system designs.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered or energy-efficient applications.
  • Package: The TMP01FPZ is available in a compact package, ensuring ease of integration into space-constrained designs.

Applications

The TMP01FPZ is suitable for a multitude of applications where temperature monitoring and control are critical. These include:

  • Industrial systems
  • Medical equipment
  • Environmental monitoring
  • Automotive electronics
  • Computer peripherals

Technical Specifications

Parameter Value Function Temperature Sensor Accuracy ±2°C Operating Temperature Range -55°C to +150°C Supply Voltage 4.5V to 30V Output Type PTAT Current Package / Case 8-PDIP

The TMP01FPZ from Analog Devices Inc. represents a reliable and efficient solution for temperature monitoring needs across various industries. Its precision, coupled with low power consumption and a wide operating range, makes it a versatile choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8066 $59.2264
8+ $13.8514 $110.8112
12+ $13.3738 $160.4856
17+ $12.4185 $211.1145
21+ $11.9409 $250.7589
27+ $11.4632 $309.5064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess