EN
  • EN
  • DE

TCRT5000

Part No TCRT5000
Manufacturer Vishay
Catalog Optical Sensors - Reflective - Analog Output
Description SENSOR OPTO TRANS 15MM REFL PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 0.591" (15mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 70V
Maximum Current Collector 100mA
Continuous forward current- Max 60mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 105355-TCRT5000
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TCRT5000 CAD Model

Description

The TCRT5000 is a reflective optical sensor from Vishay Semiconductors. This sensor combines an infrared emitter and a phototransistor in a single package. When an object passes within the sensor's range, the infrared light emitted by the diode is reflected back to the phototransistor, causing it to conduct. This change in conductivity can be detected and used to trigger a variety of actions.

Applications:

  • Line following robots: Detecting lines on a surface to guide the robot's movement.
  • Object detection: Sensing the presence or absence of an object within a certain range.
  • Position sensing: Determining the position of an object based on reflected light.
  • Encoders: Used in rotary encoders to detect movement and direction.
  • Tape readers: Reading data from tapes using reflective marks.

Features:

  • Compact package: Small size allows for easy integration into various applications.
  • Infrared emitter and phototransistor: Combines both components in a single package for simplified design.
  • Operating range: Detects objects within a specific distance range.
  • High sensitivity: Responds quickly to changes in reflected light.
  • Operating temperature range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Easy to use: Simple to integrate into electronic circuits.
  • Reliable detection: Provides consistent and accurate object detection.
  • Versatile: Can be used in a wide range of applications.
  • Cost-effective: Affordable solution for object detection and proximity sensing.
  • Compact design: Space-saving design allows for use in small devices.

The TCRT5000 is a versatile and reliable optical sensor used for a variety of detection and sensing applications. The sensor consists of an infrared emitting diode and a phototransistor, each encapsulated within a leaded package. When an object is placed in front of the sensor, the infrared light emitted by the diode reflects off the object and is detected by the phototransistor. The output of the phototransistor changes in proportion to the amount of reflected light, providing a signal that can be used to determine the presence, proximity, or reflectivity of the object. The TCRT5000 is widely used in robotics, automation, and consumer electronics. Its robust design and high sensitivity make it suitable for both indoor and outdoor environments. The sensor's ability to detect objects without physical contact makes it ideal for applications where physical contact could damage the object or the sensor itself. By adjusting the current through the infrared emitting diode, the detection range of the sensor can be modified to suit the specific application requirements. The sensor is typically connected to a microcontroller or other processing unit to interpret the signal from the phototransistor and perform the desired action.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTR REFL 3.5MM 800NM
Lowest to $1.8768
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT / Reflective Optical Sensor 0.200" (5.08mm) Module, Pre-Wired
Need more? Email Us
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPTO REFLECTIVE SMD / Reflective Optical Sensor 0.039" (1mm) 6-SOIC (0.126", 3.20mm Width)
Lowest to $65.2829
Vishay
SENSOR OPTO TRANS 4MM REFL THPCB / Reflective Optical Sensor 0.157" (4mm) PCB Mount
Lowest to $1.3450
OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4604 $51.1140
85+ $1.1982 $101.8470
130+ $1.1608 $150.9040
180+ $1.1234 $202.2120
235+ $1.0859 $255.1865
310+ $0.9736 $301.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess