EN
  • EN
  • DE

OPB701ALZ

Part No OPB701ALZ
Manufacturer TT Electronics
Catalog Optical Sensors - Reflective - Analog Output
Description SNSR OPTO TRANS 5.08MM REFL C-MT / Reflective Optical Sensor 0.200" (5.08mm) Module, Pre-Wired
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Mfr TT Electronics/Optek Technology
Package Bulk
Sensing Distance 0.200" (5.08mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 15 V
Current - DC Forward (If) (Max) 100 mA
Output Type Photodarlington
Mounting Type Chassis Mount
Package / Case Module, Pre-Wired
Temperature Range - Operating -40°C ~ 100°C
Base Product Number OPB701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 365-1253
Standard Package 100
Win Source Part Number 1226320-OPB701ALZ
Ultra Librarian 3D Model Ultra Librarian OPB701ALZ CAD Model

Description

The OPB701 series from TT Electronics/Optek Technology is an optical sensor with a reflective analog output type of electronic component.

  • Series: OPB701
  • Type: Optical Sensor
  • Output Type: Reflective Analog
  • Application: Sensors, Transducers
  • Sensing Method: Reflective
  • Package/Case: Module, Pre-Wired
  • Standard Package: 100
  • Sensing Distance: 0.200" (5.08mm)
  • Response Time: Not Specified
  • Temperature Range: -40°C ~ 100°C
  • Mounting Type: Chassis Mount
  • Voltage Collector Emitter Breakdown (Max): 15 V
  • Current DC Forward (If) (Max): 100 mA

You May Also Be Interested in

Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.0690
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us
TT Electronics
SENSOR REFL 890NM NPN 24\
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTR REFL 3.5MM 800NM
Lowest to $1.8768
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.2326

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess