EN
  • EN
  • DE

EE-SY110

Part No EE-SY110
Manufacturer Omron
Catalog Optical Sensors - Reflective - Analog Output
Description SENSR OPTO TRANS 5MM REFL TH PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Response Time 30µs, 30µs
Mounting Type Through Hole
Package / Case PCB Mount
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 848751-EE-SY110
Ultra Librarian 3D Model Ultra Librarian EE-SY110 CAD Model

Description

The EE-SY110 optical sensor is a reflective sensor with an analog output. EE-SY110 is manufactured by Omron.

  • Sensor Type: Reflective
  • Output Type: Analog
  • Sensing Distance: 0.197" (5mm)
  • Voltage - Rating: 30V
  • Current - Rating: 20mA
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Through Hole

You May Also Be Interested in

TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB / Reflective Optical Sensor 0.050" (1.27mm) PCB Mount
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPTO REFLECTIVE SMD / Reflective Optical Sensor 0.039" (1mm) 6-SOIC (0.126", 3.20mm Width)
Lowest to $65.2829
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1624 $51.8976
57+ $1.7743 $101.1351
88+ $1.7188 $151.2544
121+ $1.6634 $201.2714
156+ $1.6080 $250.8480
209+ $1.4416 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess