EN
  • EN
  • DE

EE-SY113

Part No EE-SY113
Manufacturer Omron
Catalog Optical Sensors - Reflective - Analog Output
Description SENSOR OPTO TRANS 4.4MM REFL PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Mfr Omron
Package Bulk
Product Status Obsolete
Sensing Distance 0.173" (4.4mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Response Time 30µs, 30µs
Mounting Type Through Hole
Package / Case PCB Mount
Temperature Range - Operating -40°C ~ 80°C
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588293-EE-SY113
Ultra Librarian 3D Model Ultra Librarian EE-SY113 CAD Model

Description

The EE-SY113 reflective optical sensor is a versatile and reliable electronic component.

  • Package: PCB Mount
  • Sensing Distance: 0.173" (4.4mm)
  • Output Type: Phototransistor
  • Response Time: 30μs
  • Collector-Emitter Breakdown Voltage: 30V
  • Maximum Collector Current: 20mA
  • Operating Temperature Range: -40°C to 80°C
  • Manufacturer: Omron

You May Also Be Interested in

Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SENSOR REFL 890NM NPN 24\
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SWITCH SLOT OPTIC FLAG TRANS-OUT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0690 $53.4500
115+ $0.8772 $100.8780
180+ $0.8498 $152.9640
245+ $0.8223 $201.4635
315+ $0.7949 $250.3935
425+ $0.7127 $302.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess