EN
  • EN
  • DE

TCRT1010

Part No TCRT1010
Manufacturer Vishay
Catalog Optical Sensors - Reflective - Analog Output
Description SENSOR OPTO TRANS 4MM REFL THPCB  /  Reflective Optical Sensor 0.157" (4mm) PCB Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Mfr Vishay Semiconductor Opto Division
Package Bulk
Sensing Distance 0.157" (4mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 32 V
Current - Collector (Ic) (Max) 50 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Mounting Type Through Hole, Right Angle
Package / Case PCB Mount
Temperature Range - Operating -40°C ~ 85°C
Base Product Number TCRT1010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 751-1032
Standard Package 1,000
Win Source Part Number 1165258-TCRT1010
Ultra Librarian 3D Model Ultra Librarian TCRT1010 CAD Model

Description

The Vishay Semiconductor Opto Division TCRT1010 is a reflective analog output optical sensor.

  • Output Type: Phototransistor
  • Sensing Distance: 0.157" (4mm)
  • Voltage Collector Emitter Breakdown: 32 V
  • Current Collector: 50 mA
  • Current DC Forward: 50 mA
  • Mounting Type: Through-hole
  • Package/Case: PCB Mount
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Vishay
SENSOR OPTO TRANS 4MM REFL THPCB / Reflective Optical Sensor 0.157" (4mm) PCB Mount
Lowest to $1.3450
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT / Reflective Optical Sensor 0.200" (5.08mm) Module, Pre-Wired
Need more? Email Us
Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.5941
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SOIC (0.126", 3.20mm Width)
Need more? Email Us
Omron
SENSOR PHOTO ULTRA COMP SMD / Reflective Optical Sensor 4-SMD, No Lead
Lowest to $3.5455
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB / Reflective Optical Sensor 0.050" (1.27mm) PCB Mount
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE 6SMD NO LEAD / Reflective Optical Sensor 6-SMD, No Lead
Lowest to $4.2767

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3450 $53.8000
95+ $1.1036 $104.8420
145+ $1.0691 $155.0195
195+ $1.0346 $201.7470
250+ $1.0001 $250.0250
335+ $0.8967 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess