EN
  • EN
  • DE

NCP81241MNTXG

Part No NCP81241MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Applications Controller, Intel VR12.1
Parts Input Voltage (V) 4.5V ~ 25V
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -10°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 715590-NCP81241MNTXG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP81241MNTXG CAD Model

Description

The NCP81241MNTXG from ON Semiconductor is a state-of-the-art power management integrated circuit (PMIC) designed to deliver efficient and reliable power control in a variety of applications. This high-performance multi-phase buck controller is ideal for computing and telecommunication systems where precision and efficiency are paramount.

Key Features

  • Multi-Phase Operation: The NCP81241MNTXG operates in a multi-phase configuration, which helps in reducing the amount of input and output capacitors needed. This results in a smaller system design and improved response to load transients.
  • High Efficiency: With an advanced modulation scheme, the device ensures high efficiency across a wide load range, making it suitable for systems that demand low power consumption.
  • Digital Programmability: The PMIC features digital programmability which allows for flexible and precise control over the power system’s parameters, enabling optimization for specific applications.
  • Robust Protection Features: It includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure the safety and reliability of the power system.

Applications

The versatility of the NCP81241MNTXG makes it suitable for a wide range of applications, including:

  • Desktop and Server Motherboards
  • Graphics Cards
  • Memory Power Supplies
  • Embedded Systems
  • Networking and Telecommunication Equipment

Technical Specifications

The NCP81241MNTXG offers a comprehensive set of technical specifications that ensure its suitability for demanding power management tasks:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 0.6V to 1.8V
  • High-Accuracy Voltage Regulation
  • Integrated MOSFET Drivers
  • QFN-52 Packaging for Compact Footprint

ON Semiconductor's NCP81241MNTXG represents a cutting-edge solution for designers looking to improve power efficiency and reliability in their systems. With its advanced features and robust design, it stands out as a top choice for power management needs.

You May Also Be Interested in

Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9007 $66.5245
75+ $1.5596 $116.9700
115+ $1.5109 $173.7535
160+ $1.4622 $233.9520
205+ $1.4134 $289.7470
275+ $1.2672 $348.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess