EN
  • EN
  • DE

SFH 7072

Part No SFH 7072
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description SENSOR REFLECTIVE 6SMD NO LEAD / Reflective Optical Sensor 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Mfr ams-OSRAM USA Inc.
Series BIOFY®
Package Tape & Reel
Sensing Method Reflective
Output Type Photodiode
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Other Names 475-3345-2,475-3345-1,Q65112A1516,475-3345-6,SFH 7072
Standard Package 1,500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1234900-SFH 7072
Ultra Librarian 3D Model Ultra Librarian SFH 7072 CAD Model

Description

The SFH 7072 is a reflective analog output optical sensor from ams-OSRAM USA Inc.

  • Response Time: Not specified
  • Package Type: Tape & Reel
  • Output Type: Photodiode
  • Sensing Method: Reflective
  • Package/Case: 6-SMD, No Lead
  • Temperature Range: Not specified
  • Standard Package: 1,500
  • Mounting Type: SMD (SMT)
  • Status: Obsolete

You May Also Be Interested in

Omron
PHOTOMICROSENSORW/PLASTIC COVR
Need more? Email Us
Omron
SENSOR PHOTO ULTRA COMP SMD / Reflective Optical Sensor 4-SMD, No Lead
Lowest to $3.5455
LITE-ON Technology
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
LITE-ON Technology
PHOTOSENSOR REFLECT 700NM 8P TO5
Need more? Email Us
LITE-ON Technology
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE 6SMD NO LEAD / Reflective Optical Sensor 6-SMD, No Lead
Lowest to $5.0283
Rohm Semiconductor
PHOTOINTERRUPTR REFL 3.5MM 800NM
Lowest to $1.8768
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0283 $50.2830
25+ $4.1258 $103.1450
38+ $3.9969 $151.8822
52+ $3.8680 $201.1360
67+ $3.7390 $250.5130
90+ $3.3522 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess