EN
  • EN
  • DE

HBCS-1100

Part No HBCS-1100
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOSENSOR REFLECT 700NM 8P TO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 0.168" (4.27mm)
Sensing Method Reflective
Current - Collector (Ic) (Max) 8 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Mounting Type Through Hole
Package / Case TO-5 Variant, 8 Leads, Lens Top Metal Can
Ultra Librarian 3D Model Ultra Librarian HBCS-1100 CAD Model

Description

NULL

You May Also Be Interested in

Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1717
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.0690
OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SOIC (0.126", 3.20mm Width)
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.7918
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE 6SMD NO LEAD / Reflective Optical Sensor 6-SMD, No Lead
Lowest to $4.2767

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess