EN
  • EN
  • DE

LTH-1550-01

Part No LTH-1550-01
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER REFL 940/PTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 60 mA
Output Type Phototransistor
Mounting Type Through Hole
Package / Case 2-DIP (0.100\
Ultra Librarian 3D Model Ultra Librarian LTH-1550-01 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.0690
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.7918
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SMD, Gull Wing
Need more? Email Us
Vishay
SENSOR OPTO TRANS 4MM REFL THPCB / Reflective Optical Sensor 0.157" (4mm) PCB Mount
Lowest to $1.3450
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.5941
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
ON Semiconductor
SWITCH IR SLOTTED TRANS PC MNT / Reflective Optical Sensor 0.05" (1.27mm) 4-DIP Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess