EN
  • EN
  • DE

OPA2316IDGKR

Part No OPA2316IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ 8VSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 5pA
Voltage - Input Offset 500μV
Operating Supply Current 400μA
Channel Output Current 50mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084646-OPA2316IDGKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2316IDGKR CAD Model

Description

Product Overview: Texas Instruments OPA2316IDGKR

The OPA2316IDGKR is a high-precision, low-noise operational amplifier from Texas Instruments, designed to address a wide range of applications that demand high accuracy and stability. This operational amplifier is part of Texas Instruments' portfolio of amplifiers that combine outstanding performance with ultimate reliability, making it an ideal choice for professional, industrial, and consumer applications alike.

The OPA2316IDGKR operates over a wide supply range of ±2.25V to ±5.5V (4.5V to 11V single supply), making it versatile for both dual and single-supply operations. This flexibility allows it to seamlessly integrate into various circuit designs without the need for significant power supply modifications.

Featuring a low offset voltage of 150 µV and a low noise density of 8.8 nV/√Hz, this operational amplifier ensures a high level of precision in signal amplification, which is critical in sensitive applications such as medical instrumentation, sensor signal conditioning, and precision data acquisition systems. The OPA2316IDGKR also boasts a wide bandwidth of 10 MHz and a fast slew rate of 20 V/µs, enabling it to handle high-speed signals with ease.

Another significant advantage of the OPA2316IDGKR is its rail-to-rail input/output capability, which allows for a wider dynamic range, making the most of the available supply voltage. This feature is particularly beneficial in low-voltage applications where maximizing the signal amplitude is crucial.

For design flexibility, the OPA2316IDGKR comes in a compact VSSOP-8 (DGK) package, ensuring a minimal footprint on the PCB. This small form factor is particularly valuable in space-constrained applications such as portable devices.

Texas Instruments is known for its commitment to quality, and the OPA2316IDGKR is no exception. It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance even under harsh conditions.

In conclusion, the OPA2316IDGKR operational amplifier from Texas Instruments is a top-tier component that offers the perfect blend of precision, speed, and versatility, suitable for a broad spectrum of applications that demand the highest standards of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6864 $51.4800
180+ $0.5632 $101.3760
275+ $0.5456 $150.0400
380+ $0.5280 $200.6400
490+ $0.5104 $250.0960
660+ $0.4576 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,380 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess