EN
  • EN
  • DE

LM26LVQISD-130/NOPB

Part No LM26LVQISD-130/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 130DEGC OPN DRN 6WSON / Thermostat 130°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 130°C
Accuracy ±2.2°C
Current - Output (Max) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Voltage - Supply 1.6 V ~ 5.5 V
Current - Supply 8µA
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Base Product Number LM26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356574-LM26LVQISD-130/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26LVQISD-130/NOPB CAD Model

Description

The LM26LVQISD-130/NOPB is a precision, low-voltage, temperature switch and temperature sensor from Texas Instruments. This high-quality component is designed to detect and respond to temperature changes with exceptional accuracy. It is ideal for a variety of applications that require temperature monitoring and control, including industrial, automotive, and consumer electronics.

Key Features

  • Factory Preset Temperature Thresholds: The device comes with preset temperature thresholds, eliminating the need for external adjustments. This feature simplifies the design and reduces the component count.
  • Low Voltage Operation: Operating at a voltage range of 1.6V to 5.5V, the LM26LVQISD-130/NOPB is suitable for battery-powered and low-power applications.
  • Digital Output: The open-drain output of the temperature switch provides a digital signal that can interface directly with microcontrollers and other digital systems.
  • High Accuracy: With a temperature accuracy of ±3°C, this device ensures reliable temperature monitoring and control.
  • Low Power Consumption: Designed for energy efficiency, the LM26LVQISD-130/NOPB helps to extend battery life in portable applications.
  • Small Package Size: Available in a space-saving 5-pin SOT-23 package, it is ideal for compact designs where space is at a premium.

Applications

  • Portable and Battery-Powered Devices
  • System Thermal Management
  • Environmental Monitoring
  • Over-Temperature Protection
  • Industrial Equipment

Product Quality and Reliability

The LM26LVQISD-130/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance. The device is lead-free and RoHS compliant, making it an environmentally responsible choice for manufacturers looking to reduce their ecological footprint. Additionally, with the NOPB (No Lead (Pb) Balls) designation, it adheres to the requirements for lead-free soldering processes.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2311 $55.3995
100+ $1.0102 $101.0200
155+ $0.9786 $151.6830
215+ $0.9470 $203.6050
275+ $0.9155 $251.7625
370+ $0.8208 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess