EN
  • EN
  • DE

STGW30M65DF2

Part No STGW30M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 258 W
Switching Energy 300µJ (on), 960µJ (off)
Input Type Standard
Gate Charge 80 nC
Td (on/off) @ 25°C 31.6ns/115ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW30
Other Names 497-16485-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277387-STGW30M65DF2
Ultra Librarian 3D Model Ultra Librarian STGW30M65DF2 CAD Model

Description

STGW30M65DF2 - Trench Gate Field-Stop IGBT

The STGW30M65DF2 is a high-performance 650V, 30A power IGBT from STMicroelectronics, designed using advanced Trench Gate Field-Stop technology. This IGBT is specifically engineered to offer an optimal trade-off between switching performance and on-state behavior, making it an excellent choice for a wide range of high-efficiency applications.

Key Features

  • High Voltage Capability: With a maximum rating of 650V, the STGW30M65DF2 is suitable for applications that require high voltage operation, ensuring reliability and robustness in harsh electrical environments.
  • High Current Rating: The device can handle continuous currents up to 30A, making it capable of driving high-power circuits and components.
  • Low On-Resistance: The low on-state voltage drop due to the low on-resistance of the device ensures high efficiency, which is critical for reducing thermal stress and improving system performance.
  • Fast Switching Speed: Trench Gate Field-Stop technology provides the STGW30M65DF2 with fast switching characteristics, minimizing switching losses and improving the overall efficiency of the application.
  • Co-Packaged Diode: The device includes a co-packaged free-wheeling diode with a low forward voltage drop, which further enhances the performance during switching and provides protection against reverse current.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • Welding Equipment

The STGW30M65DF2 is built to provide exceptional ruggedness and reliability, which is a hallmark of STMicroelectronics' IGBT portfolio. It is encapsulated in a TO-247 long leads package, which offers excellent thermal performance and is compatible with a wide range of heatsinks to ensure stable operation even under high thermal loads.

Whether you are designing an energy-efficient power supply or a high-torque motor control system, the STGW30M65DF2 offers a combination of features that can help you achieve a compact, efficient, and reliable design. With its high voltage and current capabilities, fast switching speeds, and robust construction, this IGBT is an ideal choice for engineers looking to push the boundaries of power electronics.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7896 $52.6856
23+ $4.4806 $103.0538
35+ $4.3261 $151.4135
50+ $4.0171 $200.8550
65+ $3.8626 $251.0690
81+ $3.7081 $300.3561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess