Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106051-TC642VOA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC642VOA CAD Model

Description

Microchip Technology TC642VOA Product Overview

The TC642VOA is a high-performance, feature-rich fan speed controller from Microchip Technology, designed to meet the cooling requirements of today's advanced electronic devices. This device is particularly suited for applications where efficient thermal management is critical, such as computer systems, servers, telecom equipment, and power supplies.

Key Features

  • Automatic Fan Speed Control: The TC642VOA adjusts the fan speed automatically based on the temperature inputs it receives, ensuring optimal cooling and noise reduction.
  • PWM (Pulse Width Modulation) Output: This controller uses PWM output to control the fan speed, providing a more energy-efficient solution compared to linear voltage control methods.
  • Fault Detection: It includes built-in fault detection features such as stalled, open, or shorted fan detection, which helps to prevent overheating and potential system damage.
  • Versatile Operating Voltage: The device operates over a wide voltage range, accommodating various fan types and ensuring compatibility with a broad range of systems.
  • Energy Saving: By adjusting the fan speed according to system requirements, the TC642VOA helps to reduce power consumption and extend the life of the fan.

Applications

The TC642VOA is versatile and can be used in multiple applications where precise fan control is necessary. Its performance and reliability make it an ideal choice for:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • Data storage systems
  • Industrial PCs and servers
  • Electronic test equipment

Technical Specifications

The TC642VOA operates within an ambient temperature range of -40°C to +85°C, accommodating harsh environments. It comes in an 8-pin SOIC package, which makes it compact and easy to integrate into existing designs. The device's supply voltage ranges from 3.0V to 5.5V, providing flexibility in system power design.

Microchip Technology's commitment to quality ensures that the TC642VOA fan speed controller is a reliable and efficient solution for thermal management in electronic systems. By leveraging this advanced controller, designers can enhance system performance, longevity, and user satisfaction.

You May Also Be Interested in

ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to $1.9298
ECAD model for DRV8711DCPR
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to $4.7486
ECAD model for DRV8823DCAR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.3966
ECAD model for DRV8301DCAR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $0.8804
ECAD model for DRV8832DGQR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1724 $66.6204
50+ $2.6031 $130.1550
77+ $2.5218 $194.1786
107+ $2.4404 $261.1228
138+ $2.3591 $325.5558
184+ $2.1150 $389.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,100 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention