Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 052569-TC654EUN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC654EUN CAD Model

Description

The TC654EUN is a state-of-the-art fan speed controller integrated circuit (IC) from the renowned manufacturer Microchip Technology. Designed to cater to the needs of modern electronics, this device offers precision control over cooling systems, making it an essential component for managing thermal conditions in a wide range of applications.

Key Features:

  • Temperature Proportional Fan Speed Control: The TC654EUN adjusts the fan speed in response to the temperature of the device it is cooling, providing an efficient cooling solution that minimizes noise and extends the fan's life.
  • Versatile Voltage Operation: With an operating voltage range of 3.0V to 5.5V, this controller is versatile and can be easily integrated into various system designs.
  • PWM (Pulse Width Modulation) Output: The IC utilizes PWM output to control the fan speed, offering precise control while maintaining high energy efficiency.
  • FanSense™ Technology: Microchip's proprietary FanSense™ technology is embedded for robust protection against fan fault conditions, ensuring reliable operation and system protection.
  • Low Power Consumption: Designed for energy-sensitive applications, the TC654EUN consumes minimal power, helping to reduce overall system power requirements.
  • Compact Package: The device comes in a small 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications:

The Microchip TC654EUN is ideal for various applications where efficient thermal management is crucial. These include:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Systems
  • Consumer Electronics

Why Choose TC654EUN?

With its advanced features and Microchip's reputation for quality, the TC654EUN is the go-to solution for designers looking to optimize their cooling systems. Its precise control capabilities, combined with low power consumption and compact form factor, make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $1.0070
ECAD model for DRV8832DGQ
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5268 $57.1608
13+ $7.8168 $101.6184
20+ $7.5726 $151.4520
28+ $7.3283 $205.1924
36+ $7.0840 $255.0240
48+ $6.3512 $304.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,923 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention