EN
  • EN
  • DE

TC7106ACKW

Part No TC7106ACKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LCD Driver 44-MQFP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-MQFP (10x10)
Family Name TC7106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899196-TC7106ACKW
Ultra Librarian 3D Model Ultra Librarian TC7106ACKW CAD Model

Description

Microchip Technology TC7106ACKW Product Overview

The TC7106ACKW is a high-performance, low-power 3½ digit analog-to-digital converter (ADC) from Microchip Technology, renowned for its precision and versatility in measurement applications. Designed to provide a bridge between analog signals and digital information, this integrated circuit is ideal for a wide range of applications, including handheld meters, multimeters, and any other system that requires a reliable digital readout of an analog signal.

Key Features

  • Resolution: The TC7106ACKW offers a 3½ digit resolution, which equates to a display count of 1999, allowing for precise readings of input signals.
  • Dual Slope Analog-to-Digital Conversion: This technique ensures high accuracy and noise rejection, making it suitable for environments with fluctuating conditions.
  • Low Power Consumption: With a design focused on energy efficiency, this ADC is well-suited for battery-operated devices, ensuring longer operational life without sacrificing performance.
  • On-Chip Clock: The inclusion of an internal clock circuit simplifies the design process by reducing external component requirements.
  • Auto-Zero Function: This feature minimizes offset errors, ensuring that the device maintains accuracy over time and temperature variations.
  • Direct LCD Drive: The TC7106ACKW can directly drive a liquid crystal display (LCD), facilitating the design of compact and integrated readout systems.
  • Overrange and Underrange Signals: These indicators assist in managing input signals that exceed the measurement range of the device.

Applications

The versatility of the TC7106ACKW makes it suitable for a variety of applications. It is commonly used in:

  • Portable Instrumentation
  • Digital Multimeters
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-operated Systems

Whether you are developing a simple battery-operated measurement device or a complex industrial system, the TC7106ACKW from Microchip Technology provides the reliability and performance needed to deliver accurate and consistent results.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess