EN
  • EN
  • DE

MAX7233BFIPL

Part No MAX7233BFIPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Triplexed LCD Decoder/Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214838-MAX7233BFIPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7233BFIPL CAD Model

Description

Maxim Integrated MAX7233BFIPL Product Overview

The MAX7233BFIPL from Maxim Integrated is a robust, highly integrated serial-interface LED display driver designed to interface microprocessors to 7-segment numeric LED displays with minimal wiring and component count. This component offers a convenient and efficient solution for driving LEDs in a wide array of applications, including industrial displays, panel meters, and portable instrumentation.

Key Features

  • Serial-Interface Control: The device uses a serial interface for communication, which significantly reduces the number of pins required from the microprocessor to control the LED display. This simplifies the design and reduces the overall system cost.
  • Drive Capability: The MAX7233BFIPL can drive up to 8 digits of 7-segment numeric LEDs. Each segment output is capable of sinking up to 25mA, making it suitable for high-brightness displays.
  • Integrated Multiplex Scan Circuitry: The device includes internal multiplex scan circuitry that allows for the dynamic operation of the display with a reduced number of I/O lines. This feature also contributes to power savings and lowers the external component count.
  • Decode/No-Decode Mode: The driver can be configured to operate in decode or no-decode mode, providing flexibility in the choice of LED displays and the ability to display a wide range of characters and symbols.
  • Digital Brightness Control: The MAX7233BFIPL offers digital control of display brightness, enabling the user to adjust the intensity of the LED display through software.
  • Package Information: The product is available in a 40-pin PDIP package, making it suitable for through-hole mounting and easy integration into various designs.

Applications

The MAX7233BFIPL is ideal for a variety of applications where a reliable and easy-to-use LED display driver is essential. Its robustness and integrated features make it perfect for:

  • Industrial Control Systems
  • Panel Meters and Instrumentation
  • Portable Equipment
  • Consumer Electronics

With the MAX7233BFIPL, Maxim Integrated continues its tradition of providing innovative, high-performance integrated circuits designed to meet the demanding needs of modern electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7006 $60.9042
17+ $7.1391 $121.3647
26+ $6.9161 $179.8186
35+ $6.6921 $234.2235
45+ $6.4692 $291.1140
60+ $5.8004 $348.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess