EN
  • EN
  • DE

M74HC151YTTR

Part No M74HC151YTTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 7500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880762-M74HC151YTTR
Ultra Librarian 3D Model Ultra Librarian M74HC151YTTR CAD Model

Description

STMicroelectronics M74HC151YTTR Multiplexer

The M74HC151YTTR from STMicroelectronics is a high-speed CMOS 8-channel multiplexer that is a part of their HC (High-speed CMOS) family. This integrated circuit is designed to select one of the eight data inputs to a single output line through the use of three binary select inputs and an enable input. Its low power consumption and wide voltage range make it suitable for a variety of electronic applications.

Key Features

  • Versatile Input Selection: With its 8-input multiplexer, the M74HC151YTTR allows for a wide range of input combinations, making it highly adaptable for different design requirements.
  • Low Power Dissipation: The device has a balanced propagation delay and transition times, ensuring low power dissipation without compromising speed.
  • High Noise Immunity: The high noise immunity characteristic of the HC family is inherent in this multiplexer, making it reliable in electrically noisy environments.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various logic levels and making it compatible with TTL devices.
  • Advanced Pinning: The M74HC151YTTR comes in a TSSOP-16 package, which is conducive for space-saving designs without sacrificing performance.

Applications

This multiplexer is used in a variety of digital applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Computer logic
  • Control systems

Product Summary

The STMicroelectronics M74HC151YTTR is a testament to the company's commitment to providing advanced electronic components that meet the needs of modern digital systems. Its robust design and versatile functionality make it an essential component for designers looking to create efficient and reliable multiplexing solutions.

You May Also Be Interested in

NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2404 $55.8180
100+ $1.0178 $101.7800
155+ $0.9860 $152.8300
210+ $0.9542 $200.3820
275+ $0.9224 $253.6600
365+ $0.8270 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,732 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess