EN
  • EN
  • DE

TC14433ELI

Part No TC14433ELI
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2 DIGIT 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 3.5 Digits
Supply Current 1.8mA
Supply Voltage (V) 4.5V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number TC14433
Manufacturer Pack Quantity 39
MSL Level 1 (Unlimited)
Win Source Part Number 1264466-TC14433ELI
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC14433ELI CAD Model

Description

Microchip Technology TC14433ELI Product Overview

The TC14433ELI is a high-quality, integrated analog-to-digital converter (ADC) from Microchip Technology, designed to provide precision and flexibility for a wide range of applications. This device combines a triple 3½ digit ADC with direct display drive of a Liquid Crystal Display (LCD), making it an ideal choice for battery-operated equipment due to its low power consumption and compact footprint.

The TC14433ELI offers a differential input and reference voltage, ensuring accurate readings in systems where signal integrity is paramount. It is capable of converting analog signals ranging from 0V to a reference voltage level, with a resolution of 0.05% of the full scale. The converter features an on-chip oscillator, which eliminates the need for external clocking devices, thus simplifying the design and reducing the overall bill of materials.

This device is particularly well-suited for portable instruments, digital panel meters, and other applications where power efficiency is crucial. The TC14433ELI operates within an extended temperature range, making it reliable in various environmental conditions. Its low power consumption allows for extended battery life in portable applications, which is a significant advantage for handheld devices.

The TC14433ELI also includes an auto-zero function to ensure offset errors are minimized, and a polarity indicator to automatically correct for negative inputs. The device boasts a high impedance differential input, which enhances noise rejection and improves measurement accuracy. Additionally, it includes an overrange and underrange signal output, which can be used to drive annunciators or provide interrupt signals to microprocessors.

With its robust feature set and high level of integration, the TC14433ELI from Microchip Technology offers engineers a reliable and efficient solution for precision analog-to-digital conversion. Its ability to drive an LCD directly, coupled with its low power consumption, makes it a versatile choice for designers aiming to create compact, energy-efficient electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2631 $58.1048
20+ $5.9596 $119.1920
31+ $5.7733 $178.9723
42+ $5.5871 $234.6582
54+ $5.4008 $291.6432
72+ $4.8421 $348.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess