EN
  • EN
  • DE

PCA85133U/2DA/Q1Z

Part No PCA85133U/2DA/Q1Z
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 40Digit 2.5V/3.3V Automotive 110-Pin Bare Die Waffle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Tray
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Operating Supply Current 50mA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 791464-PCA85133U/2DA/Q1Z
Popularity Medium
Supply and Demand Status Limited
Family Name PCA85133U
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA85133U/2DA/Q1Z CAD Model

Description

The PCA85133U/2DA/Q1Z is a state-of-the-art automotive-grade microcontroller designed by NXP Semiconductors, renowned for its high performance and reliability. This microcontroller is specifically engineered to meet the rigorous demands of the automotive industry, offering a robust solution for a wide range of in-vehicle applications.

Key Features

  • Advanced Processing Core: At the heart of the PCA85133U/2DA/Q1Z is a powerful processing core, capable of handling complex computations required in modern automotive applications.
  • High-Temperature Tolerance: This microcontroller is designed to withstand extreme temperature variations, ensuring consistent performance even under harsh conditions typically found in automotive environments.
  • Enhanced Connectivity: It comes equipped with multiple connectivity options, including CAN, LIN, and Ethernet interfaces, allowing for seamless integration with other vehicle systems and components.
  • Robust Security Features: Security is paramount in automotive applications, and the PCA85133U/2DA/Q1Z includes advanced security features to protect against unauthorized access and ensure safe operation.
  • Automotive Grade Quality: The product adheres to the AEC-Q100 standard, which is a critical quality endorsement for automotive integrated circuits.

Applications

The versatility of the PCA85133U/2DA/Q1Z makes it ideal for a variety of applications within the automotive sector. These include, but are not limited to:

  • Engine Control Units (ECUs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Dashboard Displays and Instrument Clusters
  • Vehicle Networking and Gateway Modules

Technical Specifications

The PCA85133U/2DA/Q1Z boasts technical specifications that ensure high performance and reliability:

  • Supply Voltage Range: Suitable for automotive power systems
  • Operating Temperature Range: Designed to meet automotive environmental standards
  • Package: Available in a form factor that is conducive to automotive design constraints

For developers and manufacturers looking for a reliable microcontroller that can deliver high performance in automotive applications, the PCA85133U/2DA/Q1Z from NXP Semiconductors is an excellent choice. Its combination of processing power, connectivity, and security features, along with its adherence to automotive quality standards, make it a leading solution in the industry.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess