EN
  • EN
  • DE

LM158AWG/883

Part No LM158AWG/883
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Military-grade, dual, 32-V, 700-kHz operational amplifier 10-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 70 dB
Contact Plating Lead, Tin
Gain Bandwidth Product 1 MHz
Height 2.34 mm
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Length 6.858 mm
Max Dual Supply Voltage 16 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 830 mW
Max Supply Voltage 32 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Channels 2
Number of Elements 2
Number of Pins 10
Output Current 20 mA
Power Dissipation 830 mW
Power Supply Rejection Ratio (PSRR) 65 dB
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000
Slew Rate 0.5 V/µs
Thickness 1.778 mm
Voltage Gain 93.98 dB
Width 6.121 mm
Win Source Part Number 1012827-LM158AWG/883
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM158AWG/883 CAD Model

Description

Product Overview: LM158AWG/883 from Texas Instruments

The LM158AWG/883 is a high-performance, dual operational amplifier produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the LM158 series, which are known for their reliability and versatility in various electronic applications. The LM158AWG/883, in particular, is designed to meet the stringent requirements of military and aerospace industries, as indicated by the "/883" suffix in its name.

The device features a wide range of operating voltages, from ±1V to ±15V, making it highly adaptable to different circuit configurations. Its high common-mode input voltage range and absence of latch-up issues enhance its performance in complex systems. The LM158AWG/883 is capable of operating with excellent stability while driving capacitive loads, which is a critical factor in high-speed analog signal processing.

With a low input bias and offset currents, the LM158AWG/883 ensures accuracy in measurement and control systems. Its low input offset voltage further contributes to precise operation, a necessity in critical applications such as instrumentation and control systems. The device also features a low power consumption, which is beneficial for portable and energy-sensitive applications.

The LM158AWG/883 comes in a hermetically sealed metal can package, which provides robust physical protection and ensures reliable performance in harsh environments. The metal can package also offers excellent electromagnetic interference (EMI) shielding, which is crucial for maintaining signal integrity in noise-prone applications.

Overall, the LM158AWG/883 operational amplifier is a testament to Texas Instruments' commitment to providing high-quality, durable components for advanced electronic systems. Whether it's for use in military equipment, aerospace technology, or precision instrumentation, the LM158AWG/883 is engineered to deliver consistent, high-level performance under demanding conditions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides to ensure proper integration of the LM158AWG/883 into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess