EN
  • EN
  • DE

TPS65138ADRCR

Part No TPS65138ADRCR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY MATRIX 10VSON / Dual output AMOLED Display Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Display Type AMOLED
Configuration Display Matrix
Current - Supply 13mA
Supply Voltage (V) 2.9V ~ 4.5V
Temperature Range - Operating -40°C ~ 95°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Part Number Series TPS65138
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805711-TPS65138ADRCR
Ultra Librarian 3D Model Ultra Librarian TPS65138ADRCR CAD Model

Description

Product Overview: TPS65138ADRCR by Texas Instruments

The TPS65138ADRCR is a highly efficient, dual-output power supply IC designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular integrated circuit is specifically engineered to meet the power management requirements of portable devices that utilize OLED (Organic Light Emitting Diode) displays, such as smartphones, tablets, and personal media players.

Key Features

  • Dual Output: The TPS65138ADRCR provides a positive output voltage up to 4.6V and a negative output voltage down to -5.4V, suitable for driving the anode and cathode of OLED displays.
  • High Efficiency: With an integrated boost converter and an inverting buck-boost converter, it ensures high power efficiency, which is crucial for battery-powered applications to extend battery life.
  • Small Footprint: Available in a small 3mm x 3mm VSON package, it is ideal for space-constrained applications.
  • Adjustable Output: The output voltages can be adjusted through external resistors, providing design flexibility for various display requirements.
  • Low EMI: The device features a 1.2MHz fixed switching frequency, minimizing electromagnetic interference (EMI) and allowing for the use of small external components.

Performance and Protection

The TPS65138ADRCR ensures stable performance with built-in protection features. It includes over-temperature protection, over-voltage protection, and under-voltage lockout, safeguarding the device and the end application from potential damage caused by abnormal operating conditions. Additionally, the IC incorporates soft start-up functionality to minimize inrush current during power-up.

Applications

Designed for versatility, the TPS65138ADRCR is suitable for a broad range of products requiring high-quality visual displays. Its primary application is in driving OLED panels, but it can also be used in other display technologies requiring a dual supply voltage. Its compact size and efficiency make it an excellent choice for portable electronics where power conservation and space are of paramount importance.

Overall, Texas Instruments' TPS65138ADRCR is a robust solution for advanced display power management, offering designers a combination of efficiency, flexibility, and reliability in a compact package.

You May Also Be Interested in

Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5388 $51.1860
230+ $0.4421 $101.6830
355+ $0.4283 $152.0465
485+ $0.4145 $201.0325
625+ $0.4007 $250.4375
840+ $0.3592 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess