Maxim Integrated MAX6951EEE+ LED Display Driver
The Maxim Integrated MAX6951EEE+ is a compact, serially interfaced LED display driver that is designed to control up to eight 7-segment numeric LED digits, bar-graph displays, or 64 individual LEDs. This versatile IC is an excellent choice for applications that require dynamic display capabilities with minimal wiring and straightforward programming.
Key Features
- Interface: 4-wire serial interface compatible with SPI, QSPI, and MICROWIRE, plus a separate DIGIT and SEGMENT drive to simplify cascading of multiple drivers.
- Drive Capability: Directly drives up to 8 digits of 7-segment common-cathode LED displays or 64 discrete LEDs.
- Supply Voltage: Operates from a 2.7V to 5.5V supply, making it suitable for a wide range of applications.
- Segment Current Control: Individual LED segment control with 16-step digital brightness control allows for precise brightness adjustment.
- Power-Saving Mode: Features a shutdown mode that reduces power consumption when the display is not in use.
- Multi-package Availability: Offered in a 16-pin QSOP package, providing a compact solution for space-constrained applications.
- Temperature Range: Specified over the extended -40°C to +85°C temperature range, ensuring reliable performance across diverse environments.
Applications
The MAX6951EEE+ is ideal for a range of applications that require dynamic and clear visual displays. It is commonly used in panel meters, set-top boxes, and industrial control indicators. Its ability to interface with multiple microcontroller types makes it a flexible choice for designers looking to create sophisticated user interfaces without complex wiring or high-pin-count microcontrollers.
Conclusion
With its robust feature set and ease of use, the MAX6951EEE+ from Maxim Integrated is a top choice for developers needing an efficient and reliable way to manage LED displays in their projects. Its combination of power-saving features, brightness control, and simple interfacing options make it an invaluable component in any display-driven design.