EN
  • EN
  • DE

MAX17065ETI+

Part No MAX17065ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY MATRIX 28TQFN  /  AMOLED Driver 28-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Display Type AMOLED
Configuration Display Matrix
Interface I2C
Voltage - Supply 2.3V ~ 4.5V
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Base Product Number MAX17065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX17065ETI+,2156-MAX17065ETI+-MA
Standard Package 75
Win Source Part Number 1075047-MAX17065ETI+
Ultra Librarian 3D Model Ultra Librarian MAX17065ETI+ CAD Model

Description

Maxim Integrated MAX17065ETI+ Overview

The MAX17065ETI+ is a high-performance, power-management integrated circuit (PMIC) developed by Maxim Integrated, designed to address the needs of complex and power-sensitive applications. This versatile IC is ideal for portable devices, computing systems, and industrial equipment that require efficient power conversion and management.

Key Features

  • ModelGauge™ Technology: The MAX17065ETI+ incorporates Maxim's proprietary ModelGauge technology, which provides highly accurate state-of-charge (SOC) and state-of-health (SOH) estimations for battery-powered devices, ensuring optimal performance and longevity.
  • Multiple Output Channels: This PMIC features multiple regulated output channels, including buck and boost converters, providing the flexibility to power a variety of subsystems with different voltage requirements.
  • Integrated FETs: With integrated FETs, the MAX17065ETI+ reduces external component count, saving valuable board space and simplifying the design process.
  • High Efficiency: The device is engineered for high efficiency, which translates to longer battery life and reduced heat generation, making it suitable for compact and enclosed environments.
  • Programmable Parameters: Users can program various parameters such as output voltage, switching frequency, and current limits through an I2C-compatible interface, allowing for a high level of customization to meet specific application requirements.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Wearables
  • Notebook and Tablet Computers
  • Portable Gaming Devices
  • Industrial Handheld Devices

Technical Specifications

The MAX17065ETI+ operates over a wide input voltage range and is designed to work in harsh environments, with built-in protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown. The device is available in a compact, lead-free, 28-pin TQFN package, making it suitable for space-constrained applications.

With its robust feature set and adaptability, the Maxim Integrated MAX17065ETI+ PMIC stands out as a comprehensive solution for efficient power management in a variety of electronic products, helping designers to optimize performance and extend battery life.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess