EN
  • EN
  • DE
  • IT

PCF2116CU/2/F1,026

Part No PCF2116CU/2/F1,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number PCF2116
Standard Package 240 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503305-PCF2116CU/2/F1,026
Ultra Librarian 3D Model Ultra Librarian PCF2116CU/2/F1,026 CAD Model

Description

The NXP PCF2116CU/2/F1,026 is a sophisticated LCD driver designed to meet the needs of complex display requirements in modern electronic devices. This highly integrated component is capable of driving up to 32 segments and supports multiple display configurations, making it an ideal choice for a wide range of applications, from industrial controls to consumer electronics.

Key Features

  • Multiplex Rate: The PCF2116CU/2/F1,026 offers a versatile multiplex rate, providing the ability to drive LCDs with up to 4 backplanes, ensuring clear and crisp display quality.
  • Interface Options: It includes an I²C-bus and a SPI-bus interface, which allows for easy integration into most microcontroller-based systems, providing flexibility in design and simplicity in communication.
  • Character Set: The device comes with an on-board ROM that contains an extended European character set, accommodating diverse languages and special characters for international product designs.
  • Low Power Consumption: Designed for battery-operated devices, the PCF2116CU/2/F1,026 has an extremely low power consumption, making it suitable for portable applications.
  • Operating Voltage: It operates within a wide range of voltages from 2.5V to 6.0V, providing design flexibility and compatibility with various power supplies.

Applications

The PCF2116CU/2/F1,026 is versatile enough to be used in a multitude of devices, including but not limited to:

  • Audio equipment
  • Home appliances
  • Industrial controls
  • Medical devices
  • Automotive dashboards

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PCF2116CU/2/F1,026 is no exception. It is manufactured to high standards to ensure consistent performance and longevity in the field. With its robust feature set and NXP's reputation, this LCD driver is an excellent choice for designers looking to create user-friendly interfaces with reliable display capabilities.

You May Also Be Interested in

National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
Rohm Semiconductor
IC POWER SUPPLY 40-SSOP / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $16.2986
ON Semiconductor
FLUORESCENT DISPLAY CONTROLLER,
Lowest to $3.5143
Maxim Integrated
IC DECODR/DVR LED 8DIGIT 28PLCC
Lowest to $38.7486
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.8797
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
Harris Corporation
4 DIGIT UP/DOWN COUNTER
Lowest to $100.3368

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess