EN
  • EN
  • DE
  • IT

ICM7218CIQI

Part No ICM7218CIQI
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Discontinued
Display Type LED
Configuration 7 Segment, Static
Interface Microprocessor
Digits or Characters 8 Digits
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ICM7218
Standard Package 39 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600796-ICM7218CIQI
Ultra Librarian 3D Model Ultra Librarian ICM7218CIQI CAD Model

Description

Maxim Integrated ICM7218CIQI LED Display Driver

The ICM7218CIQI is a sophisticated LED (Light Emitting Diode) display driver designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits. This high-quality device is engineered to interface with a microprocessor or another digital system to control an 8-digit, 7-segment numeric LED display with minimal hardware and wiring complexity.

With its compact QI package and integrated multiplexing circuitry, the ICM7218CIQI is optimized for display systems that require low power consumption and high display quality. The chip supports common cathode displays, offering flexibility for a variety of applications including industrial control panels, consumer electronics, and instrumentation readouts.

Key features of the ICM7218CIQI include:

  • Multi-Digit Control: Capable of driving up to 8 digits of 7-segment LEDs, providing a complete solution for most numeric display requirements.
  • Interface Options: The device is equipped with both parallel and serial interface capabilities, allowing for easy integration with a wide range of microprocessors and digital systems.
  • Intensity Control: Built-in brightness control allows for the adjustment of display intensity, ensuring optimal visibility across various lighting conditions.
  • Automatic Digit Blanking: Unused leading digits can be automatically blanked to present a clean and professional display of the numeric data.
  • Decoded/Undecoded Mode: The ICM7218CIQI can operate in either decoded or undecoded mode, providing designers with the flexibility to use direct segment control or to simplify their software by using the chip's built-in decoding.
  • Durable and Reliable: Maxim Integrated’s commitment to quality means the ICM7218CIQI is designed for longevity and consistent performance in demanding environments.

The ICM7218CIQI is a versatile and reliable choice for designers looking to create efficient and user-friendly LED displays. Its integration of multiplexing and control logic into a single chip makes it a space-saving and cost-effective solution for a wide range of display applications.

You May Also Be Interested in

Maxim Integrated
IC DECODR/DVR LED 8DIGIT 28PLCC
Lowest to $38.7486
ON Semiconductor
OTHERS / Driver
Lowest to $48.4932
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3481
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $64.8147
Maxim Integrated
IC BASEBOARD/STORAGE CTLR CSBGA / Driver
Lowest to $5.2156
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.8797
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC DISPLAY DRIVER / Driver
Lowest to $1.0246
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7486 $77.4972
4+ $31.7938 $127.1752
6+ $30.8002 $184.8012
8+ $29.8067 $238.4536
10+ $28.8131 $288.1310
14+ $25.8325 $361.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess