EN
  • EN
  • DE

M35160-WMN3TPGTA

Part No M35160-WMN3TPGTA
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711021-M35160-WMN3TPGTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M35160-WMN3TPGTA CAD Model

Description

The M35160-WMN3TPGTA is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from STMicroelectronics, a leading global semiconductor company known for its innovative and reliable products. This memory device is part of the M35xxx series, which is designed to provide flexible and robust storage solutions for a wide range of applications.

Key Features

  • Memory Size: This EEPROM chip has a storage capacity of 16 Kbit, which is ideal for storing configuration data, calibration parameters, or small amounts of data that need to be preserved across power cycles.
  • Interface: It utilizes a standard I2C serial interface, which allows for easy integration into most microcontroller-based systems and ensures compatibility with a wide range of devices.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard-power applications.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms, enabling quick updates to stored data with minimal delay.
  • Endurance: The EEPROM chip is rated for a high endurance of 1 million write cycles, ensuring data reliability and a long lifespan even with frequent data updates.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, suitable for demanding environments and varying temperature conditions.

Applications

The M35160-WMN3TPGTA is versatile and can be used in various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart metering

With its robust design and comprehensive features, the M35160-WMN3TPGTA from STMicroelectronics is an excellent choice for designers seeking a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Analog Devices Inc.
Lowest to $18.2138
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8448 $62.7584
18+ $6.4368 $115.8624
28+ $6.2347 $174.5716
39+ $6.0337 $235.3143
50+ $5.8328 $291.6400
67+ $5.2298 $350.3966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess