EN
  • EN
  • DE

MAX6956AAI+

Part No MAX6956AAI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description LED Driver 28 Segment 230uA Supply Current Automotive 28-Pin SSOP / IC DRIVER LED PORT 20/28 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Interface I2C
Operating Supply Current 180μA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 786903-MAX6956AAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6956
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6956AAI+ CAD Model

Description

The MAX6956AAI+ is a sophisticated, programmable LED driver and I/O expander from Maxim Integrated that offers a versatile solution for controlling up to 28 mixed LED segments or GPIOs. This integrated circuit is designed to enhance the visual user interface of a wide range of applications, including industrial control systems, instrumentation panels, and consumer electronics.

Key Features

  • Flexible LED Drive: The MAX6956AAI+ can drive multiple LED configurations, including 7-segment, 14-segment, matrix, discrete, or a combination of these, making it a versatile choice for various display requirements.
  • Integrated Multiplexing: With built-in multiplexing support, the device simplifies the design by reducing the number of pins required to control the LEDs, thereby saving PCB space and minimizing complexity.
  • Individual LED Control: Each LED segment or GPIO can be individually programmed for brightness, blinking, and on/off states, providing granular control over the visual output.
  • Serial Interface: The device features a 2-wire, I²C-compatible serial interface that allows for easy communication with microcontrollers or processors, facilitating a simple integration into existing designs.
  • Power-Saving Modes: The MAX6956AAI+ includes power-saving features such as shutdown and intensity control for each LED, helping to reduce overall power consumption.
  • Robust Design: This LED driver is designed to operate over a wide temperature range, making it suitable for harsh environments. It also includes built-in thermal shutdown protection for enhanced reliability.

Applications

The MAX6956AAI+ is ideal for applications that require dynamic LED displays and indicators, such as:

  • Industrial control panels
  • Instrumentation and test equipment
  • Portable devices
  • Automotive dashboard displays
  • Home automation systems

With its robust feature set and ease of use, the MAX6956AAI+ is a go-to component for designers looking to enhance the user interface of their products with high-quality LED displays.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0818 $63.5726
16+ $7.4521 $119.2336
24+ $7.2188 $173.2512
34+ $6.9854 $237.5036
43+ $6.7533 $290.3919
58+ $6.0545 $351.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess