EN
  • EN
  • DE

SY100E417JI-TR

Part No SY100E417JI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 28PLCC  /  Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 5
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E417
Other Names SY100E417JI TR,SY100E417JI TR,SY100E417JITR,SY100E417JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256205-SY100E417JI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E417JI-TR CAD Model

Description

The SY100E417JI-TR from Microchip Technology is a high-performance, quint (5-bit) differential line receiver designed for digital data transmission over balanced lines and is part of the SY100E series. This device is particularly suitable for applications requiring high data rates and robust noise immunity in demanding environments.

Key Features

  • High-Speed Performance: The SY100E417JI-TR is capable of handling data rates up to 3.0Gbps, making it an excellent choice for high-speed data communication applications.
  • Differential Line Receiver: With its differential inputs, the device offers improved noise immunity, which is essential for maintaining signal integrity in noisy environments or over long distances.
  • Low Power Consumption: As a part of Microchip's high-speed integrated circuit portfolio, it is designed for low power consumption without compromising performance, making it ideal for power-sensitive applications.
  • Enhanced Signal Integrity: It features internal hysteresis to provide increased noise margin and to enhance signal integrity.
  • Temperature Range: The device operates over the full industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package Type: The SY100E417JI-TR comes in a 28-Lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for densely packed PCBs.
  • Compatibility: It is compatible with PECL (Positive Emitter-Coupled Logic) and can be interfaced with a variety of logic families by adjusting the power supply voltage.

Applications

Due to its robust design and high-speed capabilities, the SY100E417JI-TR is well-suited for a range of applications, including:

  • High-speed data transmission
  • Telecommunications equipment
  • Automated test equipment
  • Data acquisition systems
  • High-performance computing
  • Networking and data communications

In summary, the SY100E417JI-TR line receiver from Microchip Technology is an excellent choice for designers looking for a reliable and high-performance solution for their data communication needs. Its differential design, high data rate capability, and low power consumption make it a versatile component for a wide array of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess