EN
  • EN
  • DE

MAX14611ETD+

Part No MAX14611ETD+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Quad Bidirectional Low-Voltage Logic-Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212160-MAX14611ETD+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14611ETD+ CAD Model

Description

Maxim Integrated MAX14611ETD+ Overview

The MAX14611ETD+ from Maxim Integrated is a high-performance level translator designed to provide seamless voltage level translation between different logic levels. Its primary function is to enable communication between devices that operate at different voltage levels, which is essential in modern multi-voltage systems. The device comes in a compact 14-pin TDFN package, making it suitable for space-constrained applications.

Key Features

  • Wide Voltage Range: The MAX14611ETD+ supports a wide voltage range from 1.2V to 5.5V on the V<sub>CC side and 1.62V to 5.5V on the VL side, making it versatile for interfacing between low-voltage and high-voltage logic levels.
  • Bi-Directional Translation: This level translator can handle bi-directional level shifting without the need for direction control, simplifying the design and reducing the control lines required.
  • High-Speed Operation: With the capability to support high-speed signals, the MAX14611ETD+ is suitable for fast communication interfaces, ensuring minimal propagation delay.
  • Low Quiescent Current: The device features a low quiescent current, which makes it ideal for battery-powered and power-sensitive applications.
  • Automatic Direction Sensing: The MAX14611ETD+ has an automatic direction sensing feature that further simplifies the interface design by eliminating the need for additional direction control logic.
  • ESD Protection: It comes with integrated ESD protection circuitry, which safeguards the device against electrostatic discharges, enhancing its robustness in harsh environments.

Applications

The MAX14611ETD+ is suitable for a wide range of applications where voltage level translation is required. It is particularly useful in scenarios where different digital logic circuits need to communicate with each other, such as:

  • Multi-voltage system interfaces
  • Microcontroller (MCU) based systems
  • Data communication between peripherals and processors
  • Mobile devices and portable electronics
  • Consumer electronics

The MAX14611ETD+ offers a reliable and efficient solution for designers looking to bridge different logic levels within their electronic systems. Its compact size, coupled with its high-speed operation and automatic direction sensing, make it an excellent choice for modern electronic designs that require seamless level translation.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3076 $50.4608
20+ $5.1755 $103.5100
30+ $5.0137 $150.4110
42+ $4.8520 $203.7840
54+ $4.6903 $253.2762
72+ $4.2051 $302.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess