EN
  • EN
  • DE

N74F573DB,112

Part No N74F573DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC DTYPE LATCH OCTAL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 3.5ns
Current - Output High, Low 3mA, 24mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 123425-N74F573DB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F573DB,112 CAD Model

Description

The N74F573DB,112 is a high-performance integrated circuit product from NXP Semiconductors, a leader in the semiconductor industry. This product is an octal D-type latch with 3-state outputs, designed to provide a versatile interface between asynchronous and bus-oriented systems. The device is housed in a robust 20-lead SSOP (Shrink Small Outline Package) that offers a reduced footprint while maintaining high functionality and reliability.

Key Features

  • High-Speed Performance: The N74F573DB,112 operates at high speeds, ensuring quick data transfer and processing, making it ideal for high-performance computing applications.
  • Octal D-Type Latches: With eight D-type latches, this IC can hold eight bits of data, providing a convenient way to store byte-wide information.
  • 3-State Outputs: The 3-state output feature allows for connection to a bus without interfering with other devices. This is essential for bus-oriented systems where multiple devices need to share common data paths.
  • Edge-Triggered Latching: The latches are edge-triggered, capturing data on the rising edge of the clock signal, which ensures precise data handling and synchronization.
  • Transparent Latches: When the latch enable (LE) input is HIGH, the Q outputs will follow the data (D) inputs. This transparency of the latch allows for real-time data flow when needed.

Applications

The N74F573DB,112 is suitable for a wide range of applications, including:

  • Bus interfacing in microprocessor/microcontroller systems
  • Data storage and buffering in communication systems
  • Control systems where data integrity is critical
  • Industrial automation and process control

Technical Specifications

  • Package: 20-lead SSOP
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family: F
  • Logic Type: Octal D-Type Latch
  • Mounting Type: Surface Mount
  • Manufacturer: NXP Semiconductors

The N74F573DB,112 from NXP Semiconductors is a testament to the company's commitment to providing advanced solutions for digital data storage and transfer. With its high-speed performance, robust latch design, and 3-state outputs, this product is a reliable choice for designers looking to optimize their system's performance.

You May Also Be Interested in

Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess