EN
  • EN
  • DE

MAX6955AAX+

Part No MAX6955AAX+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED SEG 14/16 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7, 14, 16 Segment
Interface I2C
Operating Supply Current 22mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786902-MAX6955AAX+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6955AAX+ CAD Model

Description

Product Overview: MAX6955AAX+ from Maxim Integrated

The MAX6955AAX+ is a versatile LED display driver from Maxim Integrated, designed to interface with common-cathode digits and control up to 16 individual 7-segment, 14-segment, or 16-segment alphanumeric characters. This powerful driver is housed in a compact 36-SSOP package, making it an ideal choice for applications with space constraints.

One of the key features of the MAX6955AAX+ is its built-in multiplex scan circuitry, which allows it to drive displays with minimal external components. This reduces both system complexity and cost. The driver supports both serial and parallel interfaces, offering flexibility in system design and integration. It is capable of interfacing with SPI™, QSPI™, MICROWIRE™, and I²C-compatible serial interfaces, as well as an 8-bit parallel interface.

The MAX6955AAX+ is equipped with an array of functionalities that enhance its performance and ease of use. It includes digit and segment drivers, which can be adjusted individually for precise brightness control. Additionally, the driver features keyscan capabilities, supporting up to 32 switches, which eliminates the need for an additional switch-detecting microcontroller.

This display driver operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems. It also boasts a temperature range of -40°C to +125°C, ensuring reliable operation under various environmental conditions. The MAX6955AAX+ is designed with power-saving features, including a shutdown mode that minimizes power consumption when the display is not in use.

The MAX6955AAX+ is an ideal solution for applications requiring dynamic display capabilities, such as industrial control panels, set-top boxes, and instrumentation displays. Its robust feature set ensures designers can create versatile and visually appealing interfaces, while its integration-friendly design simplifies the development process.

Overall, the MAX6955AAX+ by Maxim Integrated is a highly functional LED display driver that offers a blend of performance, efficiency, and ease of use, making it a top choice for engineers and designers looking to enhance their display systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0645 $60.2580
9+ $12.3606 $111.2454
13+ $11.9744 $155.6672
18+ $11.5881 $208.5858
23+ $11.2018 $257.6414
30+ $10.0430 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess