EN
  • EN
  • DE

TC7106CKW

Part No TC7106CKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LCD DVR 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 800μA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Family Part Number TC7106
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1264811-TC7106CKW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7106CKW CAD Model

Description

Microchip Technology TC7106CKW Product Overview

The TC7106CKW is a high-quality, 3½ digit analog-to-digital converter (ADC) from the renowned manufacturer, Microchip Technology. This precision instrument is designed to offer a seamless interface between analog signals and digital information in electronic systems. Its robust design and versatile features make it an ideal choice for a wide range of applications, including industrial control systems, medical equipment, and consumer electronics.

At the heart of the TC7106CKW lies a dual-slope integration ADC that ensures accurate readings with a resolution of up to 2000 counts. It operates with a reference voltage of 1V, which provides great precision for measurement tasks. The device is capable of direct drive of a liquid crystal display (LCD), offering designers a convenient way to include a visual output without the need for additional components, saving both space and cost.

The TC7106CKW is equipped with an onboard oscillator, which eliminates the need for external clock sources, further simplifying design and reducing external part count. Its low power consumption makes it particularly suitable for battery-operated devices, where energy efficiency is a priority. With an operating temperature range from 0°C to +70°C, this ADC can reliably perform in a variety of environmental conditions.

Integration with existing designs is made easy thanks to its standard 44-pin PLCC (Plastic Leaded Chip Carrier) package. The inclusion of an auto-zero function ensures that the input offset voltage is continuously corrected, resulting in more accurate measurements over time. Additionally, the TC7106CKW features polarity and overrange indications, which are essential for error detection and prevention in critical applications.

Overall, the Microchip Technology TC7106CKW ADC is a versatile and reliable component that offers a cost-effective solution for precise analog-to-digital conversion. Its integration capabilities, coupled with Microchip's reputation for quality, make it a top choice for engineers and designers looking for a dependable ADC for their next project.

You May Also Be Interested in

Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
NXP / Nexperia
Driver
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9383 $52.8894
42+ $2.4109 $101.2578
65+ $2.3356 $151.8140
89+ $2.2602 $201.1578
115+ $2.1849 $251.2635
154+ $1.9589 $301.6706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess