EN
  • EN
  • DE

TC7126IPL

Part No TC7126IPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTERS | IC ADC 3 1/2DGT LCD DVR 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 55μA
Supply Voltage (V) 9V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC7126
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1264831-TC7126IPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7126IPL CAD Model

Description

Product Overview: Microchip Technology TC7126IPL

The TC7126IPL is a high-performance, low-power analog-to-digital converter (ADC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically designed to offer precise digital representation of analog signals, making it an ideal choice for a wide range of applications including industrial control systems, medical instruments, and portable devices.

Key Features

  • High Resolution: The TC7126IPL boasts a 3½ digit resolution, providing accurate and reliable readings for critical measurements.
  • Low Power Consumption: Engineered for efficiency, it operates with minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Integrated Reference: Comes with an onboard voltage reference, ensuring stability and reducing the need for external components.
  • Direct Display Drive: This ADC can directly drive a liquid crystal display (LCD), simplifying design and reducing the need for additional interface components.
  • Dual-Slope Conversion Technique: Utilizes a dual-slope analog-to-digital conversion method, known for its noise immunity and high accuracy.
  • Multiple Conversion Rates: Offers selectable conversion rates, allowing designers to balance between speed and power consumption according to their specific requirements.

Applications

The versatility of the TC7126IPL makes it suitable for various applications, including:

  • Handheld meters
  • Multi-meters
  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation

Technical Specifications

The TC7126IPL operates over a temperature range of 0°C to +70°C, with a power supply range that makes it compatible with a variety of systems. Its package is a 40-pin PDIP, providing a convenient interface for PCB designs.

For engineers and designers looking for an ADC that combines precision, versatility, and efficiency, the Microchip Technology TC7126IPL represents a robust solution that can meet the demands of a wide array of precision measurement tasks.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess