EN
  • EN
  • DE

STD70NH02LT4

Part No STD70NH02LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 60A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 2050pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 132763-STD70NH02LT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD70NH02LT4 CAD Model

Description

STD70NH02LT4 - Power MOSFET by STMicroelectronics

The STD70NH02LT4 is a high-performance Power MOSFET produced by STMicroelectronics, a renowned leader in semiconductor technology. This N-channel MOSFET is designed to offer efficient power conversion in a variety of applications, including DC-DC converters, motor control, and power management systems. With its robust design and advanced fabrication techniques, the STD70NH02LT4 is engineered to deliver superior performance in terms of switching speed, power handling, and reliability.

Featuring a low threshold drive and an on-resistance of just 2 mOhm, this component ensures minimal conduction losses, making it an excellent choice for high-efficiency power applications. The MOSFET operates at a maximum voltage of 24V, which makes it suitable for low voltage applications where power density and efficiency are critical.

The STD70NH02LT4 comes in a compact DPAK package, which is not only space-saving but also offers excellent thermal performance. Its design is optimized for ease of use in a wide range of circuit layouts, ensuring that it can be integrated seamlessly into both new designs and existing systems. The device is fully compliant with RoHS and Halogen-free directives, making it an environmentally friendly option for manufacturers seeking to create sustainable products.

Key features of the STD70NH02LT4 include:

  • Low threshold voltage for improved efficiency
  • Low on-resistance (RDS(on)) for reduced conduction losses
  • High switching speed for better performance in fast-switching applications
  • Maximum voltage rating of 24V suitable for a variety of low voltage applications
  • Robust thermal performance with DPAK packaging
  • Compliance with RoHS and Halogen-free standards for environmental sustainability

With its combination of low on-resistance, high-speed switching, and thermal efficiency, the STD70NH02LT4 is a reliable and cost-effective solution for power conversion and management. Whether it's for consumer electronics, automotive systems, or industrial automation, this Power MOSFET from STMicroelectronics is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess