EN
  • EN
  • DE

TC7129CKW

Part No TC7129CKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 4-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTER WITH ON-CHIP LCD DRIVERS | IC ADC 4 1/2DGT LCD DVR 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 4.5 Digits
Supply Current 800μA
Supply Voltage (V) 6V ~ 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-PQFP
Family Part Number TC7129
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1264833-TC7129CKW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7129CKW CAD Model

Description

The TC7129CKW is a high-performance, precision analog-to-digital converter (ADC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed to cater to a wide range of applications, from industrial and medical instruments to consumer electronics and automotive systems.

Key Features

  • High Resolution: The TC7129CKW boasts a remarkable resolution, ensuring accurate and precise measurement capabilities that are essential for critical applications.
  • Low Power Consumption: With energy efficiency in mind, this ADC is engineered to operate with minimal power requirements, making it ideal for battery-powered devices.
  • Wide Input Range: The device can handle a broad range of input signals, providing versatility and adaptability to various signal sources.
  • Easy Integration: The ADC's straightforward interface allows for seamless integration into existing systems, reducing development time and simplifying the design process.

Applications

The versatility of the TC7129CKW makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • Industrial control systems
  • Medical monitoring equipment
  • Battery-operated devices
  • Automotive sensor interfaces

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the TC7129CKW is no exception. Manufactured to the highest standards, this ADC ensures consistent performance and longevity, even in the most demanding conditions.

Technical Support and Resources

Customers choosing the TC7129CKW benefit from Microchip Technology's extensive support network. Comprehensive technical documentation, application notes, and user guides are readily available. Additionally, Microchip's customer service and technical support teams are always on hand to assist with any queries or challenges that may arise during product implementation.

With its combination of high precision, low power consumption, and ease of use, the TC7129CKW from Microchip Technology represents a reliable and cost-effective solution for a multitude of ADC requirements.

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to €0.4631
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to €1.0991
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to €11.9812
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to €4.7607
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to €77.0359
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to €33.9685
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €15.5672 €46.7017
8+ €12.7731 €102.1846
12+ €12.3740 €148.4874
16+ €11.9748 €191.5972
20+ €11.5756 €231.5121
27+ €10.3781 €280.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess