EN
  • EN
  • DE

TC7662AMJA

Part No TC7662AMJA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 40MA 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 40mA
Frequency - Switching 12kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 052638-TC7662AMJA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7662AMJA CAD Model

Description

Microchip Technology TC7662AMJA Voltage Converter

The TC7662AMJA is a high-performance, versatile voltage converter designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's TC7662 series and is engineered to provide reliable and efficient voltage conversion for a wide range of applications, including battery-powered devices, portable instruments, and power supply circuits.

Key Features:

  • High Voltage Conversion Efficiency: The TC7662AMJA is capable of converting a positive voltage in the range of 1.5V to 15V to a corresponding negative voltage, ensuring efficient power management in your circuit design.
  • Boost Pin (BOOST): This feature allows for higher switching frequencies, enabling the use of smaller, more cost-effective external capacitors.
  • Oscillator Frequency: The internal oscillator frequency is typically 10kHz, which helps to minimize external component sizes.
  • Low Power Loss: Features like low quiescent current and high efficiency reduce power loss, making the TC7662AMJA suitable for power-sensitive applications.
  • Package Type: The device comes in a CDIP package, which provides hermetic sealing and enhanced durability for applications that demand high reliability.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications with challenging environmental conditions.
  • Easy Integration: The pin configuration is designed for straightforward integration into existing and new designs, reducing development time and simplifying the production process.

Applications:

  • Power supply circuits
  • Operational amplifier power supplies
  • Isolated interface power supplies
  • Battery-powered and portable devices
  • Memory backup power supplies

The TC7662AMJA from Microchip Technology is a robust solution for designers looking to implement a charge pump voltage converter that delivers consistent performance and reliability. Whether you're developing portable devices or complex industrial systems, the TC7662AMJA offers a compact, efficient, and cost-effective solution for your voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2839 $72.2839
2+ $59.3099 $118.6198
3+ $57.4565 $172.3695
4+ $55.6030 $222.4120
5+ $53.7496 $268.7480
7+ $48.1893 $337.3251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess