Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 20mA
Frequency - Switching 10kHz to 35kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1106176-TC7662BCPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7662BCPA CAD Model

Description

Microchip Technology TC7662BCPA Charge Pump Voltage Converter

The TC7662BCPA is a high-performance, static CMOS charge pump voltage converter manufactured by Microchip Technology. This versatile integrated circuit (IC) is designed to provide a reliable and efficient solution for applications requiring voltage inversion or voltage doubling from a standard +1.5V to +15V power supply. With its ability to deliver an output current of up to 20mA with no external diode over the full voltage range, the TC7662BCPA is an excellent choice for portable devices, battery-powered systems, and any other application where power efficiency is critical.

This voltage converter features a low-power design, consuming only 100µA of quiescent current, which helps to maximize battery life in portable applications. The TC7662BCPA is capable of generating a negative voltage from a positive input voltage, making it ideal for generating the negative supply required in many analog circuits and systems.

The TC7662BCPA comes in a DIP-8 package, providing a compact solution that is easy to integrate into a wide variety of designs. Its pin configuration is straightforward, facilitating simple circuit connections and minimizing the need for complex wiring. The device also includes an oscillator control pin, allowing the user to adjust the oscillator frequency to optimize performance for specific applications.

Key features of the TC7662BCPA include:

  • High power efficiency
  • Low quiescent current (100µA typical)
  • Wide input voltage range: +1.5V to +15V
  • Output current up to 20mA without an external diode
  • Ability to generate a negative output voltage from a positive input
  • Adjustable oscillator frequency
  • Thermal shutdown protection
  • Over-current protection
  • Easy-to-use DIP-8 package

The TC7662BCPA is not only robust but also designed with protection features such as thermal shutdown and over-current protection, ensuring reliable operation under various conditions. Whether used for sensor interfaces, operational amplifier power supplies, or LCD bias generation, the TC7662BCPA provides a dependable and flexible solution for your voltage conversion needs.

Overall, the TC7662BCPA from Microchip Technology is a high-quality charge pump voltage converter that offers a blend of performance, efficiency, and ease of use, making it suitable for a diverse range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention