EN
  • EN
  • DE
  • IT

TC913ACOA

Part No TC913ACOA
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.5MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 90pA
Voltage - Input Offset 5μV
Operating Supply Current 650μA
Supply Voltage - Operating 7 V to 16 V, ±3.5 V to 8.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031974-TC913ACOA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC913ACOA CAD Model

Description

Microchip Technology TC913ACOA Precision Analog Microcontroller

The TC913ACOA from Microchip Technology is a high-precision analog microcontroller that combines the versatility of a microcontroller with the precision of an analog device. It is designed to cater to applications that require accurate analog signal processing along with digital control. This product is a perfect fit for industries such as automotive, industrial automation, medical devices, and any other system that demands precise analog signal management.

Key Features

  • Integrated Analog Features: The TC913ACOA is equipped with high-precision analog components, including an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), providing excellent accuracy and stability for signal conversion.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is ideal for battery-powered applications, ensuring a longer operational life without sacrificing performance.
  • On-Chip Memory: It comes with ample on-chip memory, facilitating complex program execution and data storage without the need for external memory components.
  • Robust Design: The TC913ACOA is built to withstand harsh environments, offering a wide operating temperature range and resistance to electrical noise, making it reliable for critical applications.
  • Customizable: With programmable input/output pins, this microcontroller can be tailored to meet the specific needs of various applications, enhancing its flexibility and adaptability.

Applications

The versatility of the TC913ACOA allows it to be deployed in a wide array of applications. It is particularly useful in:

  • Precision sensor data acquisition
  • Automotive control systems
  • Industrial process control and automation
  • Medical instrumentation
  • Portable instrumentation

Microchip Technology's commitment to quality ensures that the TC913ACOA microcontroller not only meets but exceeds the stringent requirements of the most demanding applications. Its integration of analog and digital functionalities into a single chip provides a compact, efficient solution for systems where space and power are at a premium.

For engineers and designers looking for a reliable and precise analog microcontroller, the TC913ACOA offers an outstanding option that blends performance with long-term dependability.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3617 $52.7234
5+ $21.6301 $108.1505
8+ $20.9542 $167.6336
10+ $20.2783 $202.7830
13+ $19.6023 $254.8299
18+ $17.5745 $316.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess