EN
  • EN
  • DE

TCM680EOA

Part No TCM680EOA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description +5V TO ±10V VOLTAGE CONVERTER | IC REG CHARGE PUMP INV DL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 10mA
Switching Frequency 21kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TCM680
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1265627-TCM680EOA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM680EOA CAD Model

Description

Microchip Technology TCM680EOA Overview

The TCM680EOA is a cutting-edge product from Microchip Technology, designed to cater to the needs of modern electronics. This high-performance component is part of Microchip's extensive portfolio of semiconductor solutions, renowned for their reliability and innovation.

Key Features

  • High Precision: The TCM680EOA offers remarkable accuracy, making it suitable for applications that require precise measurements and control.
  • Low Power Consumption: With energy efficiency at its core, this device is ideal for battery-operated gadgets, contributing to longer battery life and reduced environmental impact.
  • Robust Communication: It supports various communication protocols, ensuring seamless integration with other components and systems.
  • Compact Design: The miniature footprint of the TCM680EOA allows for its use in space-constrained applications without compromising performance.

Applications

The versatility of the TCM680EOA makes it suitable for a wide array of applications. It is commonly utilized in:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Telecommunications

Technical Specifications

The TCM680EOA boasts technical specifications that ensure it meets the stringent requirements of various industries:

  • Voltage Range: Optimized for various power supply configurations.
  • Temperature Range: Capable of operating in extreme temperature conditions.
  • Packaging: Available in industry-standard packages that are compatible with common PCB design practices.

Quality and Support

Microchip Technology is committed to providing quality products and the TCM680EOA is no exception. It is manufactured under strict quality control measures and comes with comprehensive technical support from Microchip's team of experts.

Ordering Information

For purchasing the TCM680EOA, customers can visit Microchip Technology's official website or contact authorized distributors. Detailed documentation, including datasheets and application notes, is readily available to assist with product integration and utilization.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess