Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC AC, Induction
Function Triac Controller
Output Configuration Pre-Driver - Triac
Interface On/Off
Technology Bipolar
Applications General
Operating Supply Voltage 14.5 V ~ 16.8 V
Operating Temperature Range -10°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 798597-U2008B-MFPY
Popularity Medium
Supply and Demand Status Limited
Family Name U2008B
Introduction Date July 11, 1996
ECCN EAR99
Country of Origin Germany, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U2008B-MFPY CAD Model

Description

The U2008B-MFPY from Microchip Technology is a state-of-the-art phase control circuit primarily designed for controlling the power of universal motors and halogen lamps. This versatile component is encapsulated in an SOIC-8 package, providing a compact solution for power control applications.

At the heart of the U2008B-MFPY is its ability to regulate power through phase angle control with an AC mains phase angle of up to 180°. This feature enables precise control over the power delivered to the load, ensuring efficient operation and energy savings. The device is highly suitable for applications requiring dimming functions or speed control in motors, such as in power tools, household appliances, and lighting systems.

The U2008B-MFPY boasts an integrated pilot circuit that ensures the start of the triac gate current at the beginning of each half-wave, providing reliable and consistent performance. Additionally, its zero-voltage switch (ZVS) ensures that the triac is only triggered when the AC voltage is close to zero, reducing electromagnetic interference (EMI) and enhancing the longevity of the triac.

One of the key features of the U2008B-MFPY is its built-in temperature protection. This safety mechanism automatically shuts off the power in the event of an over-temperature condition, protecting both the circuit and the load from potential damage. Furthermore, the device includes a soft-start function that gradually increases power, thereby reducing inrush current and mechanical stress on the motor.

The U2008B-MFPY is easy to integrate into a wide variety of designs due to its minimal external component requirement. It is designed to be interfaced directly with potentiometers or other voltage control devices for user-friendly operation. Its robust construction and Microchip's commitment to quality make the U2008B-MFPY a reliable choice for designers looking to implement efficient AC power control in their applications.

To summarize, the U2008B-MFPY from Microchip Technology is an advanced and versatile phase control IC that offers precise power regulation, built-in safety features, and ease of use, making it an excellent choice for a multitude of power control applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to $1.9298
ECAD model for DRV8711DCPR
NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to $36.1833
ECAD model for MC33886PVW
STMicroelectronics
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 20SO
Lowest to $2.7962
ECAD model for TEA3718SFPTR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $1.0070
ECAD model for DRV8832DGQ
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention