Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Motor Type - AC, DC AC, Induction
Function Triac Controller
Output Configuration Pre-Driver - Triac
Interface On/Off
Technology Bipolar
Applications General Purpose
Supply Voltage (V) 13V ~ 16.8V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number U209B
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275267-U209B-MFPG3Y
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U209B-MFPG3Y CAD Model

Description

The U209B-MFPG3Y is a high-quality and versatile electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors where reliability and performance are critical.

Key Features

  • Robust Design: Engineered to withstand harsh environments, the U209B-MFPG3Y is built to offer consistent performance under varying conditions.
  • High Integration: This component integrates multiple functions, which can help reduce system complexity and increase reliability.
  • Energy Efficiency: With a focus on low power consumption, the U209B-MFPG3Y contributes to energy-saving designs, making it suitable for eco-friendly applications.

Applications

The U209B-MFPG3Y is ideal for a variety of applications, including:

  • Automotive systems, such as lighting control, engine management, and infotainment systems.
  • Industrial automation, including motor control, process control, and power management.
  • Consumer electronics, where precision and durability are required.

Technical Specifications

The U209B-MFPG3Y boasts a range of technical specifications that make it a top choice for designers and engineers:

  • Operating Voltage Range: Specified in the datasheet, ensuring compatibility with various power systems.
  • Temperature Range: Capable of operating over a wide temperature range, suitable for outdoor and industrial environments.
  • Packaging: Available in industry-standard packages that ensure ease of integration into existing designs.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for the U209B-MFPG3Y. Customers can expect:

  • Comprehensive technical documentation, including datasheets, application notes, and design guides.
  • Access to Microchip's customer support and design assistance services.
  • A commitment to long-term availability, making the U209B-MFPG3Y a reliable choice for products with extended lifecycles.

Whether you're developing a new automotive innovation or upgrading an industrial system, the U209B-MFPG3Y from Microchip Technology offers the performance, reliability, and support you need to succeed.

You May Also Be Interested in

Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to $0.9007
ECAD model for DRV10866DSCR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $2.2832
ECAD model for DRV8840PWP
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to $4.7486
ECAD model for DRV8823DCAR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention