Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-CERDIP
Manufacturer Microchip Technology
Package Tube
Supply Voltage 10V ~ 30V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm)
Case / Package 8-CERDIP
Family Name UC1842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1259-1163, 1259-1163-MIL
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938006-UC1842AY
Ultra Librarian 3D Model Ultra Librarian UC1842AY CAD Model

Description

The UC1842AY from Microchip Technology is a high-performance current mode PWM controller that has been meticulously designed to cater to a wide array of power supply applications. This versatile controller is a part of Microchip's UCx842 family and is recognized for its reliability and efficiency in managing power supplies.

Key Features

  • Operating Range: The UC1842AY operates at a voltage range that extends from 12V to 25V, making it suitable for various applications, including offline and DC-to-DC converters.
  • Current Mode Control: The device employs current mode control which provides superior response to load transients and also simplifies the loop compensation over voltage mode PWM controllers.
  • High-Frequency Operation: It is capable of operating at frequencies up to 500 kHz, allowing for smaller-sized components and reduced power consumption.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation despite varying input voltages or output filter capacitance.
  • Pulse-by-Pulse Current Limiting: The UC1842AY is equipped with an internal circuitry that provides immediate response to over-current conditions, ensuring the safety and longevity of the device.
  • Trimmed Oscillator Discharge Current: The discharge current is accurately trimmed to ensure consistent and repeatable frequency settings.

Applications

The UC1842AY is widely used in various applications that require efficient power management. Its applications include:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment

Microchip Technology's UC1842AY is not only a testament to the company's commitment to quality, but it also underscores its dedication to providing innovative solutions to the ever-evolving demands of power management in electronics. With its robust feature set and flexibility, the UC1842AY is an essential component for designers seeking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $3.6557
ECAD model for PXM1310BDM-G012
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
ON Semiconductor
IC REG CTLR USB-PD 32QFN / Buck Regulator Positive Output Step-Down I2C DC-DC Controller IC 32-QFN (5x5)
Lowest to $3.8102
ECAD model for NCP81231MNTXG
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $11.2958
ECAD model for ZL6105ALAFTKR5646
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to $2.2820
ECAD model for ISL6439CBZ
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to $2.2160
ECAD model for LM5025SD/NOPB

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention