EN
  • EN
  • DE

MIC38HC43-1BN

Part No MIC38HC43-1BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 20V
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number MIC38HC43
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1222507-MIC38HC43-1BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38HC43-1BN CAD Model

Description

Microchip Technology's MIC38HC43-1BN: A High-Performance PWM Controller

The MIC38HC43-1BN from Microchip Technology is a robust and efficient pulse width modulation (PWM) controller designed to cater to a wide range of power supply applications. This device is part of Microchip's well-regarded family of PWM controllers, offering advanced features to enable the design of high-quality power conversion systems.

Key Features

  • BiCMOS Process Technology: The MIC38HC43-1BN is built using advanced BiCMOS process technology, which provides the best of both bipolar and CMOS transistors, resulting in lower power consumption and improved speed performance.
  • Low Startup Current: This PWM controller boasts a low startup current of 500µA (typical), making it an energy-efficient choice for battery-operated systems and other applications where power conservation is crucial.
  • High-Frequency Operation: With an operating frequency range up to 1MHz, the MIC38HC43-1BN allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Current Mode Operation: The current mode architecture provides superior transient response, simplified loop compensation, and robust cycle-by-cycle current limiting, enhancing the overall safety and reliability of the system.
  • Low Power Standby Mode: A built-in low power standby mode significantly reduces the power consumption during idle periods, contributing to the energy efficiency of the entire system.

Applications

The versatility of the MIC38HC43-1BN makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Portable devices and battery chargers
  • Switching power supplies

The MIC38HC43-1BN is available in an 8-pin narrow body package, ensuring compatibility with various PCB layouts and design standards. Its combination of high performance, flexibility, and reliability makes it an ideal choice for engineers and designers looking to create efficient power management solutions.

With Microchip Technology's commitment to quality and long-term availability, the MIC38HC43-1BN is a PWM controller that stands out for its performance and durability, backed by a company known for its support and innovation in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess