The SN74LS153DRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a dual 4-line to 1-line data selector/multiplexer that incorporates LS (Low-Power Schottky) technology, providing a perfect balance between speed and power consumption.
Key Features
- Logic Type: Multiplexer
- Number of Circuits: Dual 4:1
- Output Type: Differential
- Operating Voltage: 4.75 V to 5.25 V
- Switching Speed: Fast propagation delay time
- Package / Case: SOIC-16
- Operating Temperature: 0°C to 70°C
Applications
The versatility of the SN74LS153DRE4 allows it to be used in a variety of digital applications. It is suitable for use in:
- Data routing
- Signal gating
- Function generation
- Industrial controls
- Computer logic systems
Performance and Quality
The SN74LS153DRE4 is designed for optimized performance in digital systems. It features a typical power dissipation of 200 mW and a low power consumption that makes it ideal for battery-powered devices. Texas Instruments ensures high-quality and reliability, with each chip undergoing rigorous testing before it reaches the customer.
Environmental and Regulatory Compliance
Committed to environmental stewardship, Texas Instruments ensures that the SN74LS153DRE4 complies with RoHS directives. The device is also lead-free and halogen-free, minimizing its environmental footprint and making it suitable for eco-friendly applications and markets with strict regulatory requirements.
Ordering and Packaging
The SN74LS153DRE4 comes in a tape and reel packaging, facilitating efficient assembly during mass production. For ease of tracking and quality assurance, each package includes a unique trace code. Texas Instruments provides comprehensive technical support and datasheets to assist with the integration of the SN74LS153DRE4 into your design.