EN
  • EN
  • DE

TMMBAT48FILM

Part No TMMBAT48FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 350MA MINMELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 350mA (DC)
Voltage - Forward (Vf) (Max) @ If 750mV @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 25μA @ 40V
Capacitance @ Vr, F 20pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 022363-TMMBAT48FILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TMMBAT48
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TMMBAT48FILM CAD Model

Description

STMicroelectronics TMMBAT48FILM Schottky Diode

The TMMBAT48FILM, manufactured by STMicroelectronics, is a high-efficiency Schottky diode designed for a variety of applications where fast switching and low forward voltage drop are required. This diode is particularly suitable for use in high-frequency inverters, DC-DC converters, and freewheeling diodes in various electronic circuits.

Constructed with silicon technology, the TMMBAT48FILM offers excellent switching performance with a low forward voltage drop, thereby minimizing power loss and improving overall system efficiency. This diode is capable of conducting up to 350mA of continuous forward current (IF), making it a robust choice for a wide range of power management tasks.

With its small surface-mount package, the TMMBAT48FILM is ideal for compact circuit designs. The device comes in a SOD-123 flat package, which is not only space-saving but also allows for efficient heat dissipation. The slim profile of the diode ensures that it can be integrated into space-constrained applications without compromising performance.

The TMMBAT48FILM operates effectively over a wide temperature range, with a junction temperature (Tj) ranging from -65°C to +125°C, ensuring reliability and stability even under extreme conditions. This feature makes it well-suited for industrial and automotive applications that require components to withstand harsh environments.

Key Features of the TMMBAT48FILM:

  • Low forward voltage drop (VF)
  • High junction temperature capability (Tj = -65°C to +125°C)
  • 350mA continuous forward current (IF)
  • Fast switching capabilities
  • Surface-mount SOD-123 package for compact design
  • Compliance with RoHS and REACH directives

STMicroelectronics has designed the TMMBAT48FILM with an eye toward environmental sustainability, ensuring that the product meets RoHS and REACH directives, which restricts the use of certain hazardous substances in electrical and electronic equipment.

In summary, the TMMBAT48FILM Schottky diode from STMicroelectronics is a reliable and efficient component that meets the needs of modern electronic designs requiring high-speed switching and minimal power loss. Its robust performance and small footprint make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,935+ $0.0337 $200.0095
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess