EN
  • EN
  • DE

ST25DV04KC-IE8C3

Part No ST25DV04KC-IE8C3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 4-K / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373318-ST25DV04KC-IE8C3
Ultra Librarian 3D Model Ultra Librarian ST25DV04KC-IE8C3 CAD Model

Description

ST25DV04KC-IE8C3 Dynamic NFC/RFID Tag IC

The ST25DV04KC-IE8C3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, embedding a 4 Kbits EEPROM. This innovative product allows for wireless and contactless communication via the ISO/IEC 15693 and NFC Forum Type 5 tag standards. It is designed to deliver flexibility and convenience in various applications such as consumer electronics, industrial, and Internet of Things (IoT) devices.

The ST25DV04KC-IE8C3's EEPROM can be accessed either through a low-power I2C interface or by an RF link using an NFC-enabled phone or an RFID reader. This dual-interface approach allows for seamless data sharing and device parameter updates without the need for a powered host system. The memory is organized into multiple blocks that can be individually protected by both read and write security features, ensuring the integrity and confidentiality of your data.

Key Features

  • Memory Size: 4 Kbits of EEPROM with block locking support, capable of storing various data types, including NDEF messages for NFC compatibility.
  • Energy Harvesting: Capable of harvesting energy from the RF field, providing power to external components, thus enabling battery-less solutions.
  • Fast Transfer Mode: An innovative feature that allows for rapid communication between the tag and an NFC phone or reader, enhancing user experience.
  • Data Protection: Configurable password protection for both I2C and RF accesses, ensuring secure data management and access control.
  • Long Range: Designed for applications requiring long-range or multi-tag reading, enhancing reliability and performance in various environments.

With its robust design, the ST25DV04KC-IE8C3 operates over a wide temperature range, making it suitable for harsh industrial environments. Its small form factor and low power consumption also make it ideal for integration into compact and portable devices. The tag IC is delivered in a SO-8 package, allowing for straightforward integration into printed circuit boards.

Whether you are developing smart consumer products, asset tracking systems, or innovative IoT solutions, the ST25DV04KC-IE8C3 offers a versatile and secure way to add NFC/RFID functionality to your designs.

You May Also Be Interested in

NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess