EN
  • EN
  • DE

TLC5955RTQT

Part No TLC5955RTQT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC PWM LED DVR 48CH 56QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 10V
Channel Output Current 23.9mA, 31.9mA
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1108445-TLC5955RTQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5955RTQT CAD Model

Description

The Texas Instruments TLC5955RTQT is a highly versatile and advanced LED driver IC that is designed to manage complex LED lighting applications. This sophisticated chip comes in a compact QFN package and is engineered to provide precise control over an extensive array of LEDs, making it an ideal solution for full-color display panels, LED video displays, and other applications requiring high-quality color and brightness control.

Key Features

  • 48-Channel LED Driver: The TLC5955RTQT offers an impressive 48 channels of constant current sink drivers, enabling the control of many LEDs with a single IC.
  • Color Control: Each channel provides an enhanced spectrum PWM (Pulse Width Modulation) color control that allows for precise color mixing and brightness levels, ensuring vibrant and consistent color rendering.
  • High Resolution: With a 16-bit grayscale PWM and a 7-bit dot correction, it offers high-resolution brightness and color control for each LED, which is essential for high-definition displays and sophisticated lighting systems.
  • Error Detection: The device includes an error detection system that monitors LED open/short circuits, thermal errors, and supply voltage errors, providing increased reliability and safety in operation.
  • Flexible Power Supply: It operates with a wide range power supply from 3.0V to 5.5V, providing flexibility for various design requirements.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, which is crucial for maintaining the longevity and performance of the LED system.

Applications

  • Full-color LED video displays
  • Professional lighting systems
  • Architectural lighting
  • LED signboards and billboards
  • Channel letters

The TLC5955RTQT from Texas Instruments is a testament to the company's commitment to innovation and quality in the field of LED lighting control. With its comprehensive feature set, this LED driver IC stands out as a robust solution for designers looking to create sophisticated, reliable, and high-performance LED lighting systems.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7731 $52.8234
29+ $3.5343 $102.4947
44+ $3.4149 $150.2556
63+ $3.1761 $200.0943
82+ $3.0567 $250.6494
103+ $2.9373 $302.5419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,650 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess